Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR LAN8810I-AKZE-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876697-LAN8810I-AKZE -TR Operating Temperature Range: -40°C ~ 85°C Features: 4/4 Transceiver Full GMII 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8810 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876697-LAN8810I-AKZE -TR Operating Temperature Range: -40°C ~ 85°C Features: 4/4 Transceiver Full GMII 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8810 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR - 876697-LAN8810I-AKZE-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR
876697-LAN8810I-AKZE-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR 876697-LAN8810I-AKZE-TR
Manufacturer: Microchip Technology Win Source Part Number: 876697-LAN8810I-AKZE -TR Operating Temperature Range: -40°C ~ 85°C Features: 4/4 Transceiver Full GMII 72-QFN (10x10) Package: 72-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8810 Categories: Integrated Circuits (ICs) Case / Package: 72-QFN (10x10) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876697-LAN8810I-AKZE-TR
Operating Temperature Range: -40°C ~ 85°C
Features: 4/4 Transceiver Full GMII 72-QFN (10x10)
Package: 72-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LAN8810
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8810I-AKZE-TR
Drivers, Receivers, Transceivers LAN8810I-AKZE-TR
4/4 Transceiver Full GMII 72-QFN (10x10)

4/4 Transceiver Full GMII 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876697-LAN8810I-AKZE-TR LAN8810I-AKZE-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8810I-AKZE-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 72-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details