Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8741AI-EN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321940-LAN8741AI-EN Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 490 Mounting: Surface Mount Protocol: Ethernet Number of Drivers/Receivers: 1/1 Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8741 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321940-LAN8741AI-EN Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 490 Mounting: Surface Mount Protocol: Ethernet Number of Drivers/Receivers: 1/1 Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8741 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1321940-LAN8741AI-EN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1321940-LAN8741AI-EN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1321940-LAN8741AI-EN
Manufacturer: Microchip Technology Win Source Part Number: 1321940-LAN8741AI-EN Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 490 Mounting: Surface Mount Protocol: Ethernet Number of Drivers/Receivers: 1/1 Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8741 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321940-LAN8741AI-EN
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Standard Package: 490
Mounting: Surface Mount
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Voltage - Supply: 1.6V ~ 3.6V
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN8741
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8741AI-EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8741AI-EN
Drivers, Receivers, Transceivers LAN8741AI-EN
1/1 Transceiver Ethernet 32-SQFN (5x5)

1/1 Transceiver Ethernet 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1321940-LAN8741AI-EN LAN8741AI-EN
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details