Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8741AI-EN-TR LAN8741AI-EN-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876695-LAN8741AI-EN- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876695-LAN8741AI-EN- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741AI-EN-TR - 876695-LAN8741AI-EN-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741AI-EN-TR
876695-LAN8741AI-EN-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741AI-EN-TR 876695-LAN8741AI-EN-TR
Manufacturer: Microchip Technology Win Source Part Number: 876695-LAN8741AI-EN- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876695-LAN8741AI-EN-TR
Series: flexPWR™
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LAN8741
Categories: Integrated Circuits (ICs)
Case / Package: 32-SQFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8741AI-EN-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8741AI-EN-TR
Drivers, Receivers, Transceivers LAN8741AI-EN-TR
1/1 Transceiver Ethernet 32-SQFN (5x5)

1/1 Transceiver Ethernet 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876695-LAN8741AI-EN-TR LAN8741AI-EN-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8741AI-EN-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details