Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8741A-EN-TR LAN8741A-EN-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876694-LAN8741A-EN-T R Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 876694-LAN8741A-EN-T R Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LAN8741A-EN-TR is a small footprint, energy-efficient Ethernet transceiver designed for 10/100 Mbps applications. It features a single-chip Ethernet physical layer transceiver compliant with IEEE 802.3 standards, including Energy Efficient Ethernet 802.3az. The device supports both MII and RMII interfaces and includes HP Auto-MDIX functionality for automatic detection of cable orientation. This transceiver operates within a variable I/O voltage range of +1.8 V to +3.3 V and integrates a 1.2 V regulator with a disable feature, contributing to its flexible power management architecture. It is packaged in a RoHS-compliant 32-pin SQFN format, measuring 5 x 5 mm with a height of 0.9 mm. Target applications for the LAN8741A-EN-TR include set-top boxes, networked printers, embedded telecom applications, and various types of modems and routers. The device operates over a commercial temperature range of 0¬8C to +70¬8C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The LAN8741A-EN-TR is a small footprint, energy-efficient Ethernet transceiver designed for 10/100 Mbps applications. It features a single-chip Ethernet physical layer transceiver compliant with IEEE 802.3 standards, including Energy Efficient Ethernet 802.3az. The device supports both MII and RMII interfaces and includes HP Auto-MDIX functionality for automatic detection of cable orientation. This transceiver operates within a variable I/O voltage range of +1.8 V to +3.3 V and integrates a 1.2 V regulator with a disable feature, contributing to its flexible power management architecture. It is packaged in a RoHS-compliant 32-pin SQFN format, measuring 5 x 5 mm with a height of 0.9 mm. Target applications for the LAN8741A-EN-TR include set-top boxes, networked printers, embedded telecom applications, and various types of modems and routers. The device operates over a commercial temperature range of 0¬8C to +70¬8C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741A-EN-TR - 876694-LAN8741A-EN-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741A-EN-TR
876694-LAN8741A-EN-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8741A-EN-TR 876694-LAN8741A-EN-TR
Manufacturer: Microchip Technology Win Source Part Number: 876694-LAN8741A-EN-T R Series: flexPWR™ Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8741 Categories: Integrated Circuits (ICs) Case / Package: 32-SQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876694-LAN8741A-EN-TR
Series: flexPWR™
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver - Ethernet 32-SQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LAN8741
Categories: Integrated Circuits (ICs)
Case / Package: 32-SQFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8741A-EN-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8741A-EN-TR
Drivers, Receivers, Transceivers LAN8741A-EN-TR
1/1 Transceiver Ethernet 32-SQFN (5x5)

1/1 Transceiver Ethernet 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876694-LAN8741A-EN-TR LAN8741A-EN-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8741A-EN-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details