Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8720A-CP LAN8720A-CP

Description
Manufacturer: Microchip Technology Win Source Part Number: 810371-LAN8720A-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V Part Number Series: LAN8720A
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 810371-LAN8720A-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V Part Number Series: LAN8720A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720A-CP - 810371-LAN8720A-CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720A-CP
810371-LAN8720A-CP
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720A-CP 810371-LAN8720A-CP
Manufacturer: Microchip Technology Win Source Part Number: 810371-LAN8720A-CP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 2/2 Duplex: Full Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V Part Number Series: LAN8720A

Manufacturer: Microchip Technology
Win Source Part Number: 810371-LAN8720A-CP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: RMII
Number of Drivers/Receivers: 2/2
Duplex: Full
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V
Part Number Series: LAN8720A

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8720A-CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8720A-CP
Drivers, Receivers, Transceivers LAN8720A-CP
2/2 Transceiver Full RMII 24-QFN-EP (4x4)

2/2 Transceiver Full RMII 24-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 810371-LAN8720A-CP LAN8720A-CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8720A-CP Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details