Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK LAN8710AI-EZK

Description
Manufacturer: Microchip Technology Win Source Part Number: 090321-LAN8710AI-EZK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Computers & Computer Peripherals, Wireless
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090321-LAN8710AI-EZK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Computers & Computer Peripherals, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK - 090321-LAN8710AI-EZK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK
090321-LAN8710AI-EZK
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK 090321-LAN8710AI-EZK
Manufacturer: Microchip Technology Win Source Part Number: 090321-LAN8710AI-EZK Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Computers & Computer Peripherals, Wireless

Manufacturer: Microchip Technology
Win Source Part Number: 090321-LAN8710AI-EZK
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Communications & Networking, Test & Measurement, Computers & Computer Peripherals, Wireless

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710AI-EZK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710AI-EZK
Drivers, Receivers, Transceivers LAN8710AI-EZK
4/4 Transceiver Full MII, RMII 32-QFN (5x5)

4/4 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 090321-LAN8710AI-EZK LAN8710AI-EZK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details