Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR LAN8710AI-EZK-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 018447-LAN8710AI-EZK -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): DM9161BEP; SN75FC1000BPJD; HFIXP973CEA3SE000; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 018447-LAN8710AI-EZK -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): DM9161BEP; SN75FC1000BPJD; HFIXP973CEA3SE000; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR - 018447-LAN8710AI-EZK-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR
018447-LAN8710AI-EZK-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR 018447-LAN8710AI-EZK-TR
Manufacturer: Microchip Technology Win Source Part Number: 018447-LAN8710AI-EZK -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): DM9161BEP; SN75FC1000BPJD; HFIXP973CEA3SE000; Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 018447-LAN8710AI-EZK-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Family Name: LAN8710
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Alternative Parts (Cross-Reference): DM9161BEP; SN75FC1000BPJD; HFIXP973CEA3SE000;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710AI-EZK-TR
Drivers, Receivers, Transceivers LAN8710AI-EZK-TR
4/4 Transceiver Full MII, RMII 32-QFN (5x5)

4/4 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 018447-LAN8710AI-EZK-TR LAN8710AI-EZK-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710AI-EZK-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details