Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXC KSZ9131RNXC

Description
Manufacturer: Microchip Technology Win Source Part Number: 851411-KSZ9131RNXC Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851411-KSZ9131RNXC Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXC - 851411-KSZ9131RNXC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXC
851411-KSZ9131RNXC
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXC 851411-KSZ9131RNXC
Manufacturer: Microchip Technology Win Source Part Number: 851411-KSZ9131RNXC Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851411-KSZ9131RNXC
Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)
Package: Tray
Family Name: KSZ9131
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9131RNXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9131RNXC
Drivers, Receivers, Transceivers KSZ9131RNXC
4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851411-KSZ9131RNXC KSZ9131RNXC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXC Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details