Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIA KSZ9031MNXIA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193848-KSZ9031MNXIA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 1000Mbps Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193848-KSZ9031MNXIA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 1000Mbps Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIA - 1193848-KSZ9031MNXIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIA
1193848-KSZ9031MNXIA
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIA 1193848-KSZ9031MNXIA
Manufacturer: Microchip Technology Win Source Part Number: 1193848-KSZ9031MNXIA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Data Rate: 1000Mbps Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193848-KSZ9031MNXIA
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Data Rate: 1000Mbps
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ9031
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Drivers, Receivers, Transceivers - KSZ9031MNXIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031MNXIA
Drivers, Receivers, Transceivers KSZ9031MNXIA
4/4 Transceiver Full Ethernet 64-QFN (8x8)

4/4 Transceiver Full Ethernet 64-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1193848-KSZ9031MNXIA KSZ9031MNXIA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXIA Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX245DTG - 883741-MC74LCX245DTG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details