Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA KSZ9031MNXCA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193847-KSZ9031MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193847-KSZ9031MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA - 1193847-KSZ9031MNXCA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA
1193847-KSZ9031MNXCA
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA 1193847-KSZ9031MNXCA
Manufacturer: Microchip Technology Win Source Part Number: 1193847-KSZ9031MNXCA Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSZ9031 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193847-KSZ9031MNXCA
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ9031
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Drivers, Receivers, Transceivers - KSZ9031MNXCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031MNXCA
Drivers, Receivers, Transceivers KSZ9031MNXCA
4/4 Transceiver Full Ethernet 64-QFN (8x8)

4/4 Transceiver Full Ethernet 64-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1193847-KSZ9031MNXCA KSZ9031MNXCA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031MNXCA Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details