Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR KSZ8091RNBCA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 844380-KSZ8091RNBCA- TR Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8091 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBCATR, KSZ8091RNBCATR-ND, KSZ8091RNBCA-CT, KSZ8091RNBCA-DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844380-KSZ8091RNBCA- TR Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8091 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBCATR, KSZ8091RNBCATR-ND, KSZ8091RNBCA-CT, KSZ8091RNBCA-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR - 844380-KSZ8091RNBCA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR
844380-KSZ8091RNBCA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR 844380-KSZ8091RNBCA-TR
Manufacturer: Microchip Technology Win Source Part Number: 844380-KSZ8091RNBCA- TR Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: KSZ8091 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBCATR, KSZ8091RNBCATR-ND, KSZ8091RNBCA-CT, KSZ8091RNBCA-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 844380-KSZ8091RNBCA-TR
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSZ8091
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8091RNBCATR, KSZ8091RNBCATR-ND, KSZ8091RNBCA-CT, KSZ8091RNBCA-DKR

Buy Now Datasheet
IC TRANSCEIVER FULL 1/1 32QFN - 536-KSZ8091RNBCA-TR - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 1/1 32QFN
536-KSZ8091RNBCA-TR
IC TRANSCEIVER FULL 1/1 32QFN 536-KSZ8091RNBCA-TR
IC TRANSCEIVER FULL 1/1 32QFN

IC TRANSCEIVER FULL 1/1 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8091RNBCA-TR
Drivers, Receivers, Transceivers KSZ8091RNBCA-TR
1/1 Transceiver Full MII, RMII 32-QFN (5x5)

1/1 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 844380-KSZ8091RNBCA-TR 536-KSZ8091RNBCA-TR KSZ8091RNBCA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBCA-TR IC TRANSCEIVER FULL 1/1 32QFN Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Features RoHS RoHS
Data Rate 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details