Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers KSZ8091RNACA-TR

Description
Win Source Part Number: 1020121-KSZ8091RNACA -TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4836-6,1611-KSZ8 091RNACA-DKR,1611-KS Z8091RNACA-CTINACTIV E,1611-KSZ8091RNACA- CT,1611-KSZ8091RNACA -CT-ND,576-4836-2,KS Z8091RNACA TR,1611-KSZ8091RNACA -DKR-ND,576-4836-1,1 611-KSZ8091RNACA-DKR INACTIVE Base Product Number: KSZ8091
Request a Quote Datasheet
Description
Win Source Part Number: 1020121-KSZ8091RNACA -TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4836-6,1611-KSZ8 091RNACA-DKR,1611-KS Z8091RNACA-CTINACTIV E,1611-KSZ8091RNACA- CT,1611-KSZ8091RNACA -CT-ND,576-4836-2,KS Z8091RNACA TR,1611-KSZ8091RNACA -DKR-ND,576-4836-1,1 611-KSZ8091RNACA-DKR INACTIVE Base Product Number: KSZ8091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1020121-KSZ8091RNACA-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1020121-KSZ8091RNACA-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1020121-KSZ8091RNACA-TR
Win Source Part Number: 1020121-KSZ8091RNACA -TR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Voltage - Supply: 3.3V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-4836-6,1611-KSZ8 091RNACA-DKR,1611-KS Z8091RNACA-CTINACTIV E,1611-KSZ8091RNACA- CT,1611-KSZ8091RNACA -CT-ND,576-4836-2,KS Z8091RNACA TR,1611-KSZ8091RNACA -DKR-ND,576-4836-1,1 611-KSZ8091RNACA-DKR INACTIVE Base Product Number: KSZ8091

Win Source Part Number: 1020121-KSZ8091RNACA-TR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Voltage - Supply: 3.3V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4836-6,1611-KSZ8091RNACA-DKR,1611-KSZ8091RNACA-CTINACTIVE,1611-KSZ8091RNACA-CT,1611-KSZ8091RNACA-CT-ND,576-4836-2,KSZ8091RNACA TR,1611-KSZ8091RNACA-DKR-ND,576-4836-1,1611-KSZ8091RNACA-DKRINACTIVE
Base Product Number: KSZ8091

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8091RNACA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8091RNACA-TR
Drivers, Receivers, Transceivers KSZ8091RNACA-TR
1/1 Transceiver Full Ethernet 24-QFN (4x4)

1/1 Transceiver Full Ethernet 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1020121-KSZ8091RNACA-TR KSZ8091RNACA-TR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details