Manufacturer: Microchip Technology
Win Source Part Number: 714743-KSZ8081RNBIA-
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 2.5V, 3.3V
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RN
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): TLK106RHBR; TLK105RHBR; TLK105RHBT;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
1/1 Transceiver Full RMII 32-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 714743-KSZ8081RNBIA-TR | KSZ8081RNBIA-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNBIA-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 32-VFQFN Exposed Pad |