Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR KSZ8081RNAIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 731771-KSZ8081RNAIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8081RNA Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): NLXT908PE.A4 SE001; DP83848MSQ; DP83848T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 731771-KSZ8081RNAIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8081RNA Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): NLXT908PE.A4 SE001; DP83848MSQ; DP83848T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR - 731771-KSZ8081RNAIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR
731771-KSZ8081RNAIA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR 731771-KSZ8081RNAIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 731771-KSZ8081RNAIA- TR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RMII Number of Drivers/Receivers: 1/1 Duplex: Full Family Name: KSZ8081RNA Categories: Integrated Circuits Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): NLXT908PE.A4 SE001; DP83848MSQ; DP83848T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: KSZ8081 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 731771-KSZ8081RNAIA-TR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Family Name: KSZ8081RNA
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): NLXT908PE.A4 SE001; DP83848MSQ; DP83848T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: KSZ8081
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8081RNAIA-TR
Drivers, Receivers, Transceivers KSZ8081RNAIA-TR
1/1 Transceiver Full RMII 24-QFN (4x4)

1/1 Transceiver Full RMII 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 731771-KSZ8081RNAIA-TR KSZ8081RNAIA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8081RNAIA-TR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details