Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-TR KSZ8051MNLU-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 291033-KSZ8051MNL TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 291033-KSZ8051MNL TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-TR - 291033-KSZ8051MNL TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-TR
291033-KSZ8051MNL TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-TR 291033-KSZ8051MNL TR
Manufacturer: Microchip Technology Win Source Part Number: 291033-KSZ8051MNL TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Microchip Technology
Win Source Part Number: 291033-KSZ8051MNL TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8051MNLU-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8051MNLU-TR
Drivers, Receivers, Transceivers KSZ8051MNLU-TR
1/1 Transceiver Full MII 32-QFN (5x5)

1/1 Transceiver Full MII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 291033-KSZ8051MNL TR KSZ8051MNLU-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8051MNLU-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details