Manufacturer: Microchip Technology
Win Source Part Number: 808463-KSZ8041NL-AM-
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 1/1
Duplex: Full
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: KSZ8041
1/1 Transceiver Full MII, RMII 32-QFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 808463-KSZ8041NL-AM-TR | KSZ8041NL-AM-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8041NL-AM-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |