The KSZ8001LI is a single-chip physical layer transceiver designed for 10/100BASE-TX and 100BASE-FX Ethernet applications. It operates on a 1.8V CMOS design with a total power consumption of 250 mW. The device supports robust operation over standard cables, achieving distances greater than 130 meters. It is compliant with the IEEE 802.3u standard and features auto-negotiation capabilities for 10/100 Mbps speeds, as well as full and half-duplex modes. The KSZ8001LI supports various interfaces, including Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII). It includes a LinkMD® feature for cable diagnostics with an accuracy of ±2 meters, and it supports HP MDI/MDI-X auto crossover. The device can be configured through an MII serial management port or external control pins, and it offers programmable LED outputs for link status, activity, duplex mode, collision, and speed indicators. This transceiver operates with a single 3.3V power supply and includes a built-in 1.8V regulator. It is available in 48-pin LQFP and SSOP packages, making it suitable for various applications, including media converter setups. The operational temperature range is from 0°C to 70°C for commercial applications and -40°C to 85°C for industrial applications.
Manufacturer: Microchip Technology
Win Source Part Number: 002217-KSZ8001LI
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII, SMII
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 1.8V, 3.3V
Alternative Parts (Cross-Reference): RTL8201CP-VD-LF; KS8721BL; KS8721BT TR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Transceiver Full MII, RMII, SMII 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 002217-KSZ8001LI | KSZ8001LI |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ8001LI | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 48-LQFP |