Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KS8001LI KS8001LI

Description
Manufacturer: Microchip Technology Win Source Part Number: 847936-KS8001LI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: KS8001 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 847936-KS8001LI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: KS8001 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KS8001LI - 847936-KS8001LI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KS8001LI
847936-KS8001LI
Interface - Interface - Drivers, Receivers, Transceivers - KS8001LI 847936-KS8001LI
Manufacturer: Microchip Technology Win Source Part Number: 847936-KS8001LI Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7) Package: Bulk Package: 48-LQFP Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: KS8001 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 847936-KS8001LI
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: KS8001
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KS8001LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KS8001LI
Drivers, Receivers, Transceivers KS8001LI
1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7)

1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 847936-KS8001LI KS8001LI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KS8001LI Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details