Manufacturer: Microchip Technology
Win Source Part Number: 922507-KS8001L
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7)
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: KS8001
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver Full MII, RMII, SMII 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 922507-KS8001L | KS8001L |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KS8001L | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-LQFP |