Manufacturer: Microchip Technology
Win Source Part Number: 826878-KLR3012AR-BA0
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
RF TXRX MODULE WIFI AUDIO SMD
WiFi Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 826878-KLR3012AR-BA0 | KLR3012AR-BA0 | KLR3012AR-BA0 |
| Product Name | RF Transceiver Modules - KLR3012AR-BA0 | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz |