Microchip Technology, Inc. RF Transceiver ICs - ATSAMR21E18A-MU ATSAMR21E18A-MU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862545-ATSAMR21E18A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862545-ATSAMR21E18A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21E18A-MU - 862545-ATSAMR21E18A-MU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATSAMR21E18A-MU
862545-ATSAMR21E18A-MU
RF Transceiver ICs - ATSAMR21E18A-MU 862545-ATSAMR21E18A-MU
Manufacturer: Microchip Technology Win Source Part Number: 862545-ATSAMR21E18A- MU Series: SMART™ SAM R21 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATSAMR21 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862545-ATSAMR21E18A-MU
Series: SMART™ SAM R21
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM > 1GHz - 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATSAMR21
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Downers Grove, IL, United States
Zigbee Module
ATSAMR21E18A-MU
Zigbee Module ATSAMR21E18A-MU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - ATSAMR21E18A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMR21E18A-MU
RF and Wireless - RF Transceiver ICs ATSAMR21E18A-MU
IC RF TXRX+MCU ISM>1GHZ 32VQFN

IC RF TXRX+MCU ISM>1GHZ 32VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Modules RF Transceivers
Product Number 862545-ATSAMR21E18A-MU ATSAMR21E18A-MU ATSAMR21E18A-MU
Product Name RF Transceiver ICs - ATSAMR21E18A-MU Zigbee Module RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -99 dBm -99 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
2 GHz Wi-Fi 7 High Power Front End Module - QPF4257 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details