Microchip Technology, Inc. 16-bit DSC for Precision Motor Control en532302

Description
The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range: Up to 40 MIPS operation (@ 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High temperature range (-40°C to +150°C) High-Performance DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base instructions: mostly 1 word/1 cycle Two 40-bit accumulators with rounding and saturation options Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack 16 x 16 fractional/integer multiply operations 32/16 and 16/16 divide operations Single-cycle multiply and accumulate: Accumulator write back for DSP operations Dual data fetch Up to ±16-bit shifts for up to 40-bit data On-Chip Flash and SRAM: Flash program memory (up to 32 Kbytes) Data SRAM (2 Kbytes) Boot and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMA Timers/Capture/Compa re/PWM: Timer/Counters, up to three 16-bit timers Can pair up to make one 32-bit timer, 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual 16-Bit Compare mode and 16-bit Glitchless PWM mode Interrupt Controller: 5-cycle latency, 118 interrupt vectors, Up to 26 available interrupt sources Up to 3 external interrupts, 7 programmable priority levels, and 5 processor exceptions Digital I/O: Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configuration All digital input pins are 5V tolerant 4 mA sink on all I/O pins System Management: Flexible clock options: External, crystal, resonator, internal RC Fully integrated Phase-Locked Loop (PLL) with Extremely low jitter Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sources Power Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Analog-to-Digital Converters (ADCs): 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion 2 and 4 simultaneous samples (10-bit ADC) Up to 6 input channels with auto-scanning Conversion start can be manual or synchronized with 1 of 4 trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Comparator Module: Two analog comparators with programmable input/output configuration CMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial and Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode 2-channel 16-bit Motor Control PWM: 1 duty cycle generator Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module Phase A, Phase B and index pulse input 16-bit up/down position counter Communication Modules: 4-wire SPI (up to two modules): Framing supports I/O interface to simple codecs Supports 8-bit and 16-bit data Supports all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support 7-bit and 10-bit addressing Bus collision detection and arbitration Integrated signal conditioning Slave address masking UART (up to two modules) with Interrupt on address bit detect and Interrupt on UART error Wake-up on Start bit from Sleep mode 4-character TX and RX FIFO buffers LIN bus support IrDA® encoding and decoding in hardware High-Speed Baud mode Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN. module) 2.0B active Up to eight transmit and up to 32 receive buffers 16 receive filters and three masks Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring Wake-up on CAN message Automatic processing of Remote Transmission Requests FIFO mode using DMA and DeviceNet. addressing support Parallel Master Slave Port (PMP/EPSP): Supports 8-bit or 16-bit data Supports 16 address line Programmable Cyclic Redundancy Check (CRC) Programmable bit
Datasheet
Description
The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range: Up to 40 MIPS operation (@ 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High temperature range (-40°C to +150°C) High-Performance DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base instructions: mostly 1 word/1 cycle Two 40-bit accumulators with rounding and saturation options Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack 16 x 16 fractional/integer multiply operations 32/16 and 16/16 divide operations Single-cycle multiply and accumulate: Accumulator write back for DSP operations Dual data fetch Up to ±16-bit shifts for up to 40-bit data On-Chip Flash and SRAM: Flash program memory (up to 32 Kbytes) Data SRAM (2 Kbytes) Boot and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMA Timers/Capture/Compa re/PWM: Timer/Counters, up to three 16-bit timers Can pair up to make one 32-bit timer, 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual 16-Bit Compare mode and 16-bit Glitchless PWM mode Interrupt Controller: 5-cycle latency, 118 interrupt vectors, Up to 26 available interrupt sources Up to 3 external interrupts, 7 programmable priority levels, and 5 processor exceptions Digital I/O: Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configuration All digital input pins are 5V tolerant 4 mA sink on all I/O pins System Management: Flexible clock options: External, crystal, resonator, internal RC Fully integrated Phase-Locked Loop (PLL) with Extremely low jitter Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sources Power Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Analog-to-Digital Converters (ADCs): 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion 2 and 4 simultaneous samples (10-bit ADC) Up to 6 input channels with auto-scanning Conversion start can be manual or synchronized with 1 of 4 trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Comparator Module: Two analog comparators with programmable input/output configuration CMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial and Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode 2-channel 16-bit Motor Control PWM: 1 duty cycle generator Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module Phase A, Phase B and index pulse input 16-bit up/down position counter Communication Modules: 4-wire SPI (up to two modules): Framing supports I/O interface to simple codecs Supports 8-bit and 16-bit data Supports all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support 7-bit and 10-bit addressing Bus collision detection and arbitration Integrated signal conditioning Slave address masking UART (up to two modules) with Interrupt on address bit detect and Interrupt on UART error Wake-up on Start bit from Sleep mode 4-character TX and RX FIFO buffers LIN bus support IrDA® encoding and decoding in hardware High-Speed Baud mode Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN. module) 2.0B active Up to eight transmit and up to 32 receive buffers 16 receive filters and three masks Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring Wake-up on CAN message Automatic processing of Remote Transmission Requests FIFO mode using DMA and DeviceNet. addressing support Parallel Master Slave Port (PMP/EPSP): Supports 8-bit or 16-bit data Supports 16 address line Programmable Cyclic Redundancy Check (CRC) Programmable bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit DSC for Precision Motor Control - en532302 - Microchip Technology, Inc.
Chandler, AZ, United States
16-bit DSC for Precision Motor Control
en532302
16-bit DSC for Precision Motor Control en532302
The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range: Up to 40 MIPS operation (@ 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High temperature range (-40°C to +150°C) High-Performance DSC CPU: Modified Harvard architecture C compiler optimized instruction set 16-bit wide data path 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 83 base instructions: mostly 1 word/1 cycle Two 40-bit accumulators with rounding and saturation options Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack 16 x 16 fractional/integer multiply operations 32/16 and 16/16 divide operations Single-cycle multiply and accumulate: Accumulator write back for DSP operations Dual data fetch Up to ±16-bit shifts for up to 40-bit data On-Chip Flash and SRAM: Flash program memory (up to 32 Kbytes) Data SRAM (2 Kbytes) Boot and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) Most peripherals support DMA Timers/Capture/Compa re/PWM: Timer/Counters, up to three 16-bit timers Can pair up to make one 32-bit timer, 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual 16-Bit Compare mode and 16-bit Glitchless PWM mode Interrupt Controller: 5-cycle latency, 118 interrupt vectors, Up to 26 available interrupt sources Up to 3 external interrupts, 7 programmable priority levels, and 5 processor exceptions Digital I/O: Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configuration All digital input pins are 5V tolerant 4 mA sink on all I/O pins System Management: Flexible clock options: External, crystal, resonator, internal RC Fully integrated Phase-Locked Loop (PLL) with Extremely low jitter Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor Reset by multiple sources Power Management: On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep and Doze modes with fast wake-up Analog-to-Digital Converters (ADCs): 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion 2 and 4 simultaneous samples (10-bit ADC) Up to 6 input channels with auto-scanning Conversion start can be manual or synchronized with 1 of 4 trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Comparator Module: Two analog comparators with programmable input/output configuration CMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial and Extended temperature Low power consumption Motor Control Peripherals: 6-channel 16-bit Motor Control PWM 3 duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode 2-channel 16-bit Motor Control PWM: 1 duty cycle generator Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode Quadrature Encoder Interface module Phase A, Phase B and index pulse input 16-bit up/down position counter Communication Modules: 4-wire SPI (up to two modules): Framing supports I/O interface to simple codecs Supports 8-bit and 16-bit data Supports all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support 7-bit and 10-bit addressing Bus collision detection and arbitration Integrated signal conditioning Slave address masking UART (up to two modules) with Interrupt on address bit detect and Interrupt on UART error Wake-up on Start bit from Sleep mode 4-character TX and RX FIFO buffers LIN bus support IrDA® encoding and decoding in hardware High-Speed Baud mode Hardware Flow Control with CTS and RTS Enhanced CAN (ECAN. module) 2.0B active Up to eight transmit and up to 32 receive buffers 16 receive filters and three masks Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring Wake-up on CAN message Automatic processing of Remote Transmission Requests FIFO mode using DMA and DeviceNet. addressing support Parallel Master Slave Port (PMP/EPSP): Supports 8-bit or 16-bit data Supports 16 address line Programmable Cyclic Redundancy Check (CRC) Programmable bit

The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Range:
    • Up to 40 MIPS operation (@ 3.0-3.6V)
    • Industrial temperature range (-40°C to +85°C)
    • Extended temperature range (-40°C to +125°C)
    • High temperature range (-40°C to +150°C)
  • High-Performance DSC CPU:
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit wide data path
    • 24-bit wide instructions
    • Linear program memory addressing up to 4M instruction words
    • Linear data memory addressing up to 64 Kbytes
    • 83 base instructions: mostly 1 word/1 cycle
    • Two 40-bit accumulators with rounding and saturation options
    • Flexible and powerful addressing modes: Indirect, Modulo and Bit-reversed software stack
    • 16 x 16 fractional/integer multiply operations
    • 32/16 and 16/16 divide operations
    • Single-cycle multiply and accumulate:
    • Accumulator write back for DSP operations
    • Dual data fetch
    • Up to ±16-bit shifts for up to 40-bit data
  • On-Chip Flash and SRAM:
    • Flash program memory (up to 32 Kbytes)
    • Data SRAM (2 Kbytes)
    • Boot and General Security for program Flash
  • Direct Memory Access (DMA):
    • 8-channel hardware DMA
    • Up to 2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA
    • Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing)
    • Most peripherals support DMA
  • Timers/Capture/Compare/PWM:
    • Timer/Counters, up to three 16-bit timers
    • Can pair up to make one 32-bit timer, 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator, and Programmable prescaler
    • Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture
    • Output Compare (up to 2 channels): Single or Dual 16-Bit Compare mode and 16-bit Glitchless PWM mode
    • Interrupt Controller:
    • 5-cycle latency, 118 interrupt vectors, Up to 26 available interrupt sources
    • Up to 3 external interrupts, 7 programmable priority levels, and 5 processor exceptions
  • Digital I/O:
    • Peripheral pin Select functionality
    • Up to 35 programmable digital I/O pins
    • Wake-up/Interrupt-on-Change for up to 21 pins
    • Output pins can drive from 3.0V to 3.6V
    • Up to 5V output with open drain configuration
    • All digital input pins are 5V tolerant
    • 4 mA sink on all I/O pins
  • System Management:
    • Flexible clock options: External, crystal, resonator, internal RC
    • Fully integrated Phase-Locked Loop (PLL) with Extremely low jitter
    • Power-up Timer
    • Oscillator Start-up Timer/Stabilizer
    • Watchdog Timer with its own RC oscillator
    • Fail-Safe Clock Monitor
    • Reset by multiple sources
  • Power Management:
    • On-chip 2.5V voltage regulator
    • Switch between clock sources in real time
    • Idle, Sleep and Doze modes with fast wake-up
  • Analog-to-Digital Converters (ADCs):
    • 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion
    • 2 and 4 simultaneous samples (10-bit ADC)
    • Up to 6 input channels with auto-scanning
    • Conversion start can be manual or synchronized with 1 of 4 trigger sources
    • Conversion possible in Sleep mode
    • ±2 LSb max integral nonlinearity
    • ±1 LSb max differential nonlinearity
  • Comparator Module:
    • Two analog comparators with programmable input/output configuration
  • CMOS Flash Technology:
    • Low-power, high-speed Flash technology
    • Fully static design
    • 3.3V (±10%) operating voltage
    • Industrial and Extended temperature
    • Low power consumption
  • Motor Control Peripherals:
    • 6-channel 16-bit Motor Control PWM
    • 3 duty cycle generators
    • Independent or Complementary mode
    • Programmable dead time and output polarity
    • Edge-aligned or center-aligned
    • Manual output override control
    • 1 Fault input
    • Trigger for ADC conversions
    • PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
    • PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
    • 2-channel 16-bit Motor Control PWM:
    • 1 duty cycle generator
    • Independent or Complementary mode
    • Programmable dead time and output polarity
    • Edge-aligned or center-aligned
    • Manual output override control
    • 1 Fault input
    • Trigger for ADC conversions
    • PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode
    • PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode
    • Quadrature Encoder Interface module
    • Phase A, Phase B and index pulse input
    • 16-bit up/down position counter
  • Communication Modules:
    • 4-wire SPI (up to two modules):
    • Framing supports I/O interface to simple codecs
    • Supports 8-bit and 16-bit data
    • Supports all serial clock formats and sampling modes
    • I2C™ with Full Multi-Master Slave mode support
    • 7-bit and 10-bit addressing
    • Bus collision detection and arbitration
    • Integrated signal conditioning
    • Slave address masking
    • UART (up to two modules) with Interrupt on address bit detect and Interrupt on UART error
    • Wake-up on Start bit from Sleep mode
    • 4-character TX and RX FIFO buffers
    • LIN bus support
    • IrDA® encoding and decoding in hardware
    • High-Speed Baud mode
    • Hardware Flow Control with CTS and RTS
    • Enhanced CAN (ECAN. module) 2.0B active
    • Up to eight transmit and up to 32 receive buffers
    • 16 receive filters and three masks
    • Loopback, Listen Only and Listen All
    • Messages modes for diagnostics and bus monitoring
    • Wake-up on CAN message
    • Automatic processing of Remote Transmission Requests
    • FIFO mode using DMA and DeviceNet. addressing support
    • Parallel Master Slave Port (PMP/EPSP):
    • Supports 8-bit or 16-bit data
    • Supports 16 address line
    • Programmable Cyclic Redundancy Check (CRC) Programmable bit
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number en532302
Product Name 16-bit DSC for Precision Motor Control
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type SOIC; DIP; Other; ['QFN-S', 'SOIC', 'SPDIP']
Pin Count 28
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBC-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit DSC for Precision Motor Control - DSPIC33EP512MC506 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
View Details