IC MCU 16BIT 64KB FLASH 64TQFP
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50MHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 16bit
RAM Size = 9 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = TQFP
Delivery on production packaging - Punnet. This product is non-returnable.
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 50MHz
Device Million Instructions per Second = 50MIPS
Data Bus Width = 16bit
RAM Size = 9 kB
Instruction Set Architecture = Code Efficient
Program Memory Size = 64 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Package Type = TQFP
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | DSPIC33FJ64GS606-50I/PT-ND | 8793264P |
| Product Name | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit |
| Package Type | TQFP; Other; 64-TQFP | TQFP |
| Pin Count | 64 |