Microchip Technology, Inc. DSPIC33FJ256GP506-I/PT

Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote
Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 399818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 399818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x0 8/x10 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJxxxGPx06/x08/x10 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8766749 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MHz Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = Modified Harvard Program Memory Size = 256 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MHz
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = Modified Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 399818P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers
5V Robust DSC with CAN, Safety, Motor Control - DSPIC33EV64GM106 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -5V; -4.5V; 4.5 ~ 5.5
Package Type Other; ['TQFP', 'QFN']
View Details