Microchip Technology, Inc. DSPIC33FJ12GP202-I/SP

Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 to 3.6 V
Request a Quote
Description
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 to 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 399735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = SPDIP Pin Count = 28 Typical Operating Supply Voltage = 3 to 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = SPDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 to 3.6 V

Supplier's Site
 - 8696602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 1 kB Instruction Set Architecture = RISC Program Memory Size = 12 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Typical Operating Supply Voltage = 3 - 3.6 V

Microchip’s dsPIC33F family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33FJ12GP201/202 devices are General Purpose DSCs suitable for a variety of applications.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 1 kB
Instruction Set Architecture = RISC
Program Memory Size = 12 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 399735 8696602
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-DM355ZCE216DTEG - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Pin Count 337
View Details
4 suppliers
Dsp - 698-QG84001XMB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
16-Bit Digital Signal Controller - DSPIC33EP256GP506 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
View Details