Microchip Technology, Inc. DSPIC33EP128GM304-I/ML

Description
The dsPIC33EPxxxGM3xx/6x x/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount
Request a Quote
Description
The dsPIC33EPxxxGM3xx/6x x/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8802687 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGM3xx/6x x/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount

The dsPIC33EPxxxGM3xx/6xx/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MIPS
Series = dsPIC33EP
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount

Supplier's Site
 - 8802687P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGM3xx/6x x/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 70MIPS Series = dsPIC33EP Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point Mounting Type = Surface Mount Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33EPxxxGM3xx/6xx/7xx family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 70MIPS
Series = dsPIC33EP
Device Million Instructions per Second = 70MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = C Compiler, DSP, MCU, Modified Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point
Mounting Type = Surface Mount
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8802687
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADMCF326BRZ-REEL - Lingto Electronic Limited
Specs
Clock Speed 2 MHz
Interface Type UART; USART; SCI; DMA, SCI, UART/USART
View Details
 - HD64413ASFV - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; LQFP176
View Details