Microchip Technology, Inc. dsPIC33FJ128GP306A-I/PT

Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6669636 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 6669636P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators. Maximum Frequency = 40MIPS Data Bus Width = 16bit RAM Size = 16 kB Instruction Set Architecture = RISC Program Memory Size = 128 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = TQFP Pin Count = 64 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Punnet. This product is non-returnable.

The dsPIC33F Digital Signal Controllers offer the performance of a DSP with the simplicity of an MCU. The 40MIPS dsPIC33F core is designed to execute digital filter algorithms, high-speed precision digital control loops and digital audio and speech processing. dsPIC33F DSCs with Motor Control peripherals enable the design of high-performance, precision motor control systems. The dsPIC33F SMPS DSCs provide on-chip peripherals specifically designed for high-performance, digital power supplies. SMPS peripherals include high speed and high resolution PWM, fast ADC and analogue comparators.
Maximum Frequency = 40MIPS
Data Bus Width = 16bit
RAM Size = 16 kB
Instruction Set Architecture = RISC
Program Memory Size = 128 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = TQFP
Pin Count = 64
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 6669636
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADMC401BST - 910565-ADMC401BST - Win Source Electronics
Specs
Package Type QFP; Other; 144-LQFP (20x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers
 - 8237742P - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3V; 3.3V; 3.6V; 5V; 3 - 5.5 V
Package Type Other; QFN
View Details