Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BSZ-100 ADSP-2101BSZ-100

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910950-ADSP-2101BSZ- 100 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910950-ADSP-2101BSZ- 100 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BSZ-100
910950-ADSP-2101BSZ-100
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BSZ-100 910950-ADSP-2101BSZ-100
Manufacturer: Analog Devices Inc. Win Source Part Number: 910950-ADSP-2101BSZ- 100 Series: ADSP-21xx Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 80-BQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 80-MQFP (14x14) ECCN: 3A991A3 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 84 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910950-ADSP-2101BSZ-100
Series: ADSP-21xx
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 80-MQFP (14x14)
ECCN: 3A991A3
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 84
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2101BSZ-100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2101BSZ-100
Embedded - DSP (Digital Signal Processors) ADSP-2101BSZ-100
IC DSP CONTROLLER 16BIT 80-PQFP

IC DSP CONTROLLER 16BIT 80-PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910950-ADSP-2101BSZ-100 ADSP-2101BSZ-100
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BSZ-100 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 80-MQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062LKB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details