Microchip Technology, Inc. DSPIC33EP512MC502-I/SP

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8103927 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site
 - 8103927P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Through Hole Package Type = PDIP Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8103927
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364BBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
Dsp - 698-CS47024C-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
Interface Type I2C, SPI
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details