Microchip Technology, Inc. DSPIC33EP512MC202-I/SO

Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8103918P - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V Delivery on production packaging - Tube. This product is non-returnable.

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8103918 - RS Components, Ltd.
Corby, Northants, United Kingdom
The dsPIC33EPxxxGP/MC20x /50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals. Maximum Frequency = 5.5MHz Data Bus Width = 16bit RAM Size = 48 kB Instruction Set Architecture = RISC Program Memory Size = 512 kB Program Memory Type = Flash Mounting Type = Surface Mount Package Type = SOIC Pin Count = 28 Typical Operating Supply Voltage = 3 - 3.6 V

The dsPIC33EPxxxGP/MC20x/50x family of Digital Signal Controllers from Microchip is a comprehensive range of 16-bit DSPs based upon the dsPIC33E core, offering up to 70MIPS performance. The range has an extensive array memory and package variants, all offering a large variety of on board peripherals.
Maximum Frequency = 5.5MHz
Data Bus Width = 16bit
RAM Size = 48 kB
Instruction Set Architecture = RISC
Program Memory Size = 512 kB
Program Memory Type = Flash
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 28
Typical Operating Supply Voltage = 3 - 3.6 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8103918P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
100 MHz Single-Core 16-bit DSC - DSPIC33CK64MP508 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP']
View Details