Microchip Technology, Inc. DSPIC33EP16GS202-I/MM

Description
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = QFN S Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = QFN S Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9125319P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = QFN S Pin Count = 28 Delivery on production packaging - Tube. This product is non-returnable.

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = QFN S
Pin Count = 28
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 9125319 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance. Maximum Frequency = 120MHz Data Bus Width = 16bit RAM Size = 2 kB Instruction Set Architecture = Harvard Program Memory Size = 16 kB Program Memory Type = Flash Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC Mounting Type = Surface Mount Package Type = QFN S Pin Count = 28

The Microchip dsPIC33EP family of Digital Signal Controllers (DSCs) offer designers DSP like performance with the simplicity of an MCU. The dsPIC33EPxxGS202 range of devices are peripheral-rich DSCs designed to meet the needs of Switched Mode Power Supply (SMPS) and Digital Power Conversion applications. These devices feature interconnected SMPS peripherals that reduce requirements placed upon the CPU, improving performance.
Maximum Frequency = 120MHz
Data Bus Width = 16bit
RAM Size = 2 kB
Instruction Set Architecture = Harvard
Program Memory Size = 16 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Fixed Point, Floating Point, MAC
Mounting Type = Surface Mount
Package Type = QFN S
Pin Count = 28

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 9125319P
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 760-FCBGA (23x23)
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR - 013318-CS48L10-CNZR - Win Source Electronics
Specs
Supply Voltage 1.00V
Package Type Other; 24-QFN
Clock Speed 80 MHz
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details