Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33EP128GS702-I/2N

Description
IC MCU 16BIT 128KB FLASH 28UQFN
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 28UQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33EP128GS702-I/2N-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33EP128GS702-I/2N-ND
DSP (Digital Signal Processors) DSPIC33EP128GS702-I/2N-ND
IC MCU 16BIT 128KB FLASH 28UQFN

IC MCU 16BIT 128KB FLASH 28UQFN

Buy Now Datasheet
16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PQCC28

16-Bit Size, 0-Ext Bit, 60MHz, CMOS, PQCC28

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC33EP128GS702-I/2N-ND DSPIC33EP128GS702-I/2N
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C6201B Fixed Point Digital Signal Processor, Military - SMJ320C6201BGLPW15 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
3 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details