Microchip Technology, Inc. Motor Control DSC with Motor Driver DSPIC33EDV64MC205

Description
The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent magnet synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Programmable Fault inputs 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS Flexible trigger configurations for ADC conversions ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators: Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Supports mTouch™ capacitive touch sensing 12 general purpose timers: Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet
Description
The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent magnet synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Programmable Fault inputs 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS Flexible trigger configurations for ADC conversions ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators: Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Supports mTouch™ capacitive touch sensing 12 general purpose timers: Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Control DSC with Motor Driver - DSPIC33EDV64MC205 - Microchip Technology, Inc.
Chandler, AZ, United States
Motor Control DSC with Motor Driver
DSPIC33EDV64MC205
Motor Control DSC with Motor Driver DSPIC33EDV64MC205
The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent magnet synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Up to three PWM pairs with independent timing Dead time for rising and falling edges 7.14 ns PWM resolution PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM Programmable Fault inputs 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS Flexible trigger configurations for ADC conversions ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H Up to three Op amp/Comparators: Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Supports mTouch™ capacitive touch sensing 12 general purpose timers: Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter Four IC modules Peripheral Trigger Generator (PTG) for scheduling complex sequences Two UART modules (15 Mbps) Two 4-wire SPI modules (15 Mbps) Two I2C™ modules (up to 1 Mbaud) with SMBus support PPS to allow function remap Programmable Cyclic Redundancy Check (CRC) 4-channel DMA with user-selectable priority arbitration UART, SPI, ADC, IC, OC, and Timers

The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent magnet synchronous motors (PMSM) and interior permanent magnet (IPM) motors.

Additional Features

  • 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS
  • 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS
  • Modified Harvard Architecture
  • C Compiler Optimized Instruction Set
  • 16-bit Wide Data Path
  • 24-bit Wide Instructions
  • 16x16 Integer Multiply Operations
  • 32/16 and 16/16 Integer Divide Operations
  • Two 40-bit Accumulators with Rounding and Saturation Options
  • Single-Cycle Multiply and Accumulate
  • Single-Cycle shifts for up to 40-bit Data
  • 16x16 Fractional Multiply/Divide Operations
  • Up to three PWM pairs with independent timing
  • Dead time for rising and falling edges
  • 7.14 ns PWM resolution
  • PWM support for: Inverters, PFC, Lighting BLDC, PMSM, ACIM, SRM
  • Inverters, PFC, Lighting
  • BLDC, PMSM, ACIM, SRM
  • Programmable Fault inputs
  • 3.0V to 3.6V, -40ºC to +150ºC, DC to 40 MIPS
  • Flexible trigger configurations for ADC conversions
  • ADC module: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
  • Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 ksps with one S&H
  • Up to three Op amp/Comparators: Op Amp direct connection to the ADC module Additional dedicated comparator Programmable references with 32 voltage points for comparators
  • Op Amp direct connection to the ADC module
  • Additional dedicated comparator
  • Programmable references with 32 voltage points for comparators
  • Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing
  • Supports mTouch™ capacitive touch sensing
  • 12 general purpose timers: Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
  • Five 16-bit and up to two 32-bit timers/counters
  • Four OC modules configurable as timers/counters
  • PTG module with two configurable timers/counters
  • 32-bit Quadrature Encoder Interface (QEI) module configurable as a timer/counter
  • Four IC modules
  • Peripheral Trigger Generator (PTG) for scheduling complex sequences
  • Two UART modules (15 Mbps)
  • Two 4-wire SPI modules (15 Mbps)
  • Two I2C™ modules (up to 1 Mbaud) with SMBus support
  • PPS to allow function remap
  • Programmable Cyclic Redundancy Check (CRC)
  • 4-channel DMA with user-selectable priority arbitration
  • UART, SPI, ADC, IC, OC, and Timers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33EDV64MC205
Product Name Motor Control DSC with Motor Driver
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Pin Count 52
Clock Speed 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-NQ84001TNB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers