Microchip Technology, Inc. 100 MHz Single-Core 16-bit DSC DSPIC33CK64MP508

Description
Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications. The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 100 MIPS dsPIC33CK DSC Core Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Modified Harvard architecture with 16-bit data and 24-bit instructions Code efficient (C and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16 DIV Dual 40-bit fixed point Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module 8 independent PWM pairs (16 total outputs) with up to 250ps resolution Dead-time insertion for rising and falling edges and dead-time compensation support Clock chopping for high-frequency operation Fault and current limit inputs Flexible trigger configuration for ADC triggering Advanced Analog Features 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) 12, 16, 19, 20 or 24 ADC input channels (depending on package) 4 digital comparators for reducing CPU overhead 4 oversampling filers up to 256x for increased resolution (up to 16-bits) 3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation Up to 3 op amps with internal connection to ADC Module Timer/Counters/Outpu t Compare/Input Capture 10 16-bit timer/counters (up to 4 32-bit) 14 PWM or Output Compare (OC) outputs 9 Input Captures (IC) pins or internal connections from the CLC or Comparator Modules Peripheral Trigger Generator (PTG) for scheduling complex sequences 2 Quadrature Encoder Interface (QEI) Modules for optical encoder support Communication Interfaces 3 UARTs (15 Mbps) with automated protocol handling for LIN/J2602, DMX and IrDA® 3 4-wire SPI/I2S up to 40 MHz with dedicated pins 3 I2C Modules (up to 1 Mbps) with SMBus support CAN Flexible Data Rate (CAN-FD) Module ('50x devices only) 2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing 4 DMA channels supporting UART, SPI, ADC, CAN-FD, IC, OC and Timer data transfers Special Features 4 Configurable Logic Cell (CLC) Modules with user defined logic gate circuits Programmable Pin Select (PPS) for peripheral pin function mapping Parallel Master Port (PMP) for external data expansion On-chip temperature sensor with direct ADC Module connection Clock and Power Management On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators Programmable PLLs with external oscillator clock sources and Reference Clock Output (REFO) Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator Low-Power management modes - Sleep, Idle and Doze Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) Debugger Development Support In-Circuit and in application programming and debug support (ICSP) On-chip debug trace buffer and run-time watch with 3 complex and 5 simple breakpoints IEEE 1149.2 (JTAG) boundary scan support Safety Features Dead-Man Timer (DMT) safety feature clocked by instruction fetches Watch Dog Timer (WDT) CodeGuard™ security for program FLASH Programmable Cyclic Redundancy Check (CRC) FLASH ECC Fault Injection testing feature ICSP™ write inhibit Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet
Description
Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications. The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 100 MIPS dsPIC33CK DSC Core Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Modified Harvard architecture with 16-bit data and 24-bit instructions Code efficient (C and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16 DIV Dual 40-bit fixed point Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module 8 independent PWM pairs (16 total outputs) with up to 250ps resolution Dead-time insertion for rising and falling edges and dead-time compensation support Clock chopping for high-frequency operation Fault and current limit inputs Flexible trigger configuration for ADC triggering Advanced Analog Features 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) 12, 16, 19, 20 or 24 ADC input channels (depending on package) 4 digital comparators for reducing CPU overhead 4 oversampling filers up to 256x for increased resolution (up to 16-bits) 3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation Up to 3 op amps with internal connection to ADC Module Timer/Counters/Outpu t Compare/Input Capture 10 16-bit timer/counters (up to 4 32-bit) 14 PWM or Output Compare (OC) outputs 9 Input Captures (IC) pins or internal connections from the CLC or Comparator Modules Peripheral Trigger Generator (PTG) for scheduling complex sequences 2 Quadrature Encoder Interface (QEI) Modules for optical encoder support Communication Interfaces 3 UARTs (15 Mbps) with automated protocol handling for LIN/J2602, DMX and IrDA® 3 4-wire SPI/I2S up to 40 MHz with dedicated pins 3 I2C Modules (up to 1 Mbps) with SMBus support CAN Flexible Data Rate (CAN-FD) Module ('50x devices only) 2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing 4 DMA channels supporting UART, SPI, ADC, CAN-FD, IC, OC and Timer data transfers Special Features 4 Configurable Logic Cell (CLC) Modules with user defined logic gate circuits Programmable Pin Select (PPS) for peripheral pin function mapping Parallel Master Port (PMP) for external data expansion On-chip temperature sensor with direct ADC Module connection Clock and Power Management On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators Programmable PLLs with external oscillator clock sources and Reference Clock Output (REFO) Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator Low-Power management modes - Sleep, Idle and Doze Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) Debugger Development Support In-Circuit and in application programming and debug support (ICSP) On-chip debug trace buffer and run-time watch with 3 complex and 5 simple breakpoints IEEE 1149.2 (JTAG) boundary scan support Safety Features Dead-Man Timer (DMT) safety feature clocked by instruction fetches Watch Dog Timer (WDT) CodeGuard™ security for program FLASH Programmable Cyclic Redundancy Check (CRC) FLASH ECC Fault Injection testing feature ICSP™ write inhibit Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz Single-Core 16-bit DSC - DSPIC33CK64MP508 - Microchip Technology, Inc.
Chandler, AZ, United States
100 MHz Single-Core 16-bit DSC
DSPIC33CK64MP508
100 MHz Single-Core 16-bit DSC DSPIC33CK64MP508
Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications. The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 100 MIPS dsPIC33CK DSC Core Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Modified Harvard architecture with 16-bit data and 24-bit instructions Code efficient (C and Assembly) CPU architecture designed for real-time applications 16 16-bit working registers 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling Single-cycle, mixed-sign 32-bit MUL Fast 6-cycle hardware 32/16 and 16/16 DIV Dual 40-bit fixed point Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module 8 independent PWM pairs (16 total outputs) with up to 250ps resolution Dead-time insertion for rising and falling edges and dead-time compensation support Clock chopping for high-frequency operation Fault and current limit inputs Flexible trigger configuration for ADC triggering Advanced Analog Features 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) 12, 16, 19, 20 or 24 ADC input channels (depending on package) 4 digital comparators for reducing CPU overhead 4 oversampling filers up to 256x for increased resolution (up to 16-bits) 3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation Up to 3 op amps with internal connection to ADC Module Timer/Counters/Outpu t Compare/Input Capture 10 16-bit timer/counters (up to 4 32-bit) 14 PWM or Output Compare (OC) outputs 9 Input Captures (IC) pins or internal connections from the CLC or Comparator Modules Peripheral Trigger Generator (PTG) for scheduling complex sequences 2 Quadrature Encoder Interface (QEI) Modules for optical encoder support Communication Interfaces 3 UARTs (15 Mbps) with automated protocol handling for LIN/J2602, DMX and IrDA® 3 4-wire SPI/I2S up to 40 MHz with dedicated pins 3 I2C Modules (up to 1 Mbps) with SMBus support CAN Flexible Data Rate (CAN-FD) Module ('50x devices only) 2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing 4 DMA channels supporting UART, SPI, ADC, CAN-FD, IC, OC and Timer data transfers Special Features 4 Configurable Logic Cell (CLC) Modules with user defined logic gate circuits Programmable Pin Select (PPS) for peripheral pin function mapping Parallel Master Port (PMP) for external data expansion On-chip temperature sensor with direct ADC Module connection Clock and Power Management On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators Programmable PLLs with external oscillator clock sources and Reference Clock Output (REFO) Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator Low-Power management modes - Sleep, Idle and Doze Integrated Power-on Reset (POR) and Brown-Out Reset (BOR) Debugger Development Support In-Circuit and in application programming and debug support (ICSP) On-chip debug trace buffer and run-time watch with 3 complex and 5 simple breakpoints IEEE 1149.2 (JTAG) boundary scan support Safety Features Dead-Man Timer (DMT) safety feature clocked by instruction fetches Watch Dog Timer (WDT) CodeGuard™ security for program FLASH Programmable Cyclic Redundancy Check (CRC) FLASH ECC Fault Injection testing feature ICSP™ write inhibit Class B Safety Library, IEC 60730 Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers

Microchip’s dsPIC33CK family of digital signal controllers (DSCs) features a single 100 MIPS 16-bit dsPIC® DSC core with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications.

The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office
• Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 100 MIPS
  • dsPIC33CK DSC Core
    • Up to 256 KBytes of Program Flash with ECC and Live Update (dual-partition Flash)
    • Up to 24 KBytes of Data SRAM with Memory Built in Self-Test (MBIST)
    • Modified Harvard architecture with 16-bit data and 24-bit instructions
    • Code efficient (C and Assembly) CPU architecture designed for real-time applications
    • 16 16-bit working registers
    • 4 sets of interrupt context saving registers, including ACC and CPU status for fast interrupt handling
    • Single-cycle, mixed-sign 32-bit MUL
    • Fast 6-cycle hardware 32/16 and 16/16 DIV
    • Dual 40-bit fixed point Accumulators (ACC) for DSP operations
    • Single-cycle MAC/MPY with dual data fetch and result write-back
    • Zero overhead looping support
  • High-Speed PWM Module
    • 8 independent PWM pairs (16 total outputs) with up to 250ps resolution
    • Dead-time insertion for rising and falling edges and dead-time compensation support
    • Clock chopping for high-frequency operation
    • Fault and current limit inputs
    • Flexible trigger configuration for ADC triggering
  • Advanced Analog Features
    • 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs)
    • 12, 16, 19, 20 or 24 ADC input channels (depending on package)
    • 4 digital comparators for reducing CPU overhead
    • 4 oversampling filers up to 256x for increased resolution (up to 16-bits)
    • 3 analog comparators (15ns) with dedicated 12-bit DACs with hardware slope compensation
    • Up to 3 op amps with internal connection to ADC Module
  • Timer/Counters/Output Compare/Input Capture
    • 10 16-bit timer/counters (up to 4 32-bit)
    • 14 PWM or Output Compare (OC) outputs
    • 9 Input Captures (IC) pins or internal connections from the CLC or Comparator Modules
    • Peripheral Trigger Generator (PTG) for scheduling complex sequences
    • 2 Quadrature Encoder Interface (QEI) Modules for optical encoder support
  • Communication Interfaces
    • 3 UARTs (15 Mbps) with automated protocol handling for LIN/J2602, DMX and IrDA®
    • 3 4-wire SPI/I2S up to 40 MHz with dedicated pins
    • 3 I2C Modules (up to 1 Mbps) with SMBus support
    • CAN Flexible Data Rate (CAN-FD) Module ('50x devices only)
    • 2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing
    • 4 DMA channels supporting UART, SPI, ADC, CAN-FD, IC, OC and Timer data transfers
  • Special Features
    • 4 Configurable Logic Cell (CLC) Modules with user defined logic gate circuits
    • Programmable Pin Select (PPS) for peripheral pin function mapping
    • Parallel Master Port (PMP) for external data expansion
    • On-chip temperature sensor with direct ADC Module connection
  • Clock and Power Management
    • On-chip 8 MHz Fast RC (FRC) and 32 kHz Low-Power RC (LPRC) oscillators
    • Programmable PLLs with external oscillator clock sources and Reference Clock Output (REFO)
    • Fail-Safe Clock Monitor (FSCM) with 8 MHz Back-up Fast RC (BFRC) oscillator
    • Low-Power management modes - Sleep, Idle and Doze
    • Integrated Power-on Reset (POR) and Brown-Out Reset (BOR)
  • Debugger Development Support
    • In-Circuit and in application programming and debug support (ICSP)
    • On-chip debug trace buffer and run-time watch with 3 complex and 5 simple breakpoints
    • IEEE 1149.2 (JTAG) boundary scan support
  • Safety Features
    • Dead-Man Timer (DMT) safety feature clocked by instruction fetches
    • Watch Dog Timer (WDT)
    • CodeGuard™ security for program FLASH
    • Programmable Cyclic Redundancy Check (CRC)
    • FLASH ECC Fault Injection testing feature
    • ICSP™ write inhibit
    • Class B Safety Library, IEC 60730
  • Functional Safety support (ISO26262)
    • ASIL-B & ASIL-C focused applications
    • FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office
  • Functional Safety hardware features
    • Multiple redundant clock sources
    • I/O Port read-back
    • Analog peripherals redundancies
    • Windowed Watchdog Timer
    • RAM BIST
    • Hardware traps
    • SFR locks
    • Write protection
    • Shadow working registers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33CK64MP508
Product Name 100 MHz Single-Core 16-bit DSC
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP']
Pin Count 80
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-1661-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
 - 6668466 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 3.3 V
Package Type SOIC
View Details