Microchip Technology, Inc. 100 MHz Dual-Core 16-bit DSC DSPIC33CH256MP506

Description
Microchip’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for many high-performance general-purpose and robust applications. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions: 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus 6-Cycle Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control: 4 x 12-bit 3.5 MSPS ADCs: 34 Channels High Speed PWMs with 250ps resolution, 12x2 Channels Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features: Core Frequency 90 MIPS @ 180 MHz Program Flash: 512/256 Kbytes Dual Partition with LiveUpdate Data RAM: 48/32 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 2 ('50x devices only) SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4x2 12-bit, 3.5 Msps ADC: 1, 16 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8x2 Channels 12-bit, 3.5 Msps ADC: 3, 18 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management: Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management: Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet
Description
Microchip’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for many high-performance general-purpose and robust applications. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions: 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus 6-Cycle Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control: 4 x 12-bit 3.5 MSPS ADCs: 34 Channels High Speed PWMs with 250ps resolution, 12x2 Channels Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features: Core Frequency 90 MIPS @ 180 MHz Program Flash: 512/256 Kbytes Dual Partition with LiveUpdate Data RAM: 48/32 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 2 ('50x devices only) SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4x2 12-bit, 3.5 Msps ADC: 1, 16 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8x2 Channels 12-bit, 3.5 Msps ADC: 3, 18 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management: Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management: Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz Dual-Core 16-bit DSC - DSPIC33CH256MP506 - Microchip Technology, Inc.
Chandler, AZ, United States
100 MHz Dual-Core 16-bit DSC
DSPIC33CH256MP506
100 MHz Dual-Core 16-bit DSC DSPIC33CH256MP506
Microchip’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for many high-performance general-purpose and robust applications. The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including: • Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office • Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral Additional Features Operating Conditions: 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared Resources for Master Core and Slave Core Fast 6-Cycle Divide Message Boxes and FIFO to Communicate Between Master and Slave (MSI) Code Efficient (C and Assembly) Architecture 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle, Mixed-Sign MUL Plus 6-Cycle Hardware Divide 32-Bit Multiply Support Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response Zero Overhead Looping High Performance Peripherals for Real Time Control: 4 x 12-bit 3.5 MSPS ADCs: 34 Channels High Speed PWMs with 250ps resolution, 12x2 Channels Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms Master Core features: Core Frequency 90 MIPS @ 180 MHz Program Flash: 512/256 Kbytes Dual Partition with LiveUpdate Data RAM: 48/32 Kbytes 16-Bit Timer: 1 DMA: 6 SCCP (Capture/Compare/Tim er): 8 UART: 2 SPI/I2S: 2 I2C: 2 CAN Flexible Data-Rate (FD): 2 ('50x devices only) SENT: 2 CRC: 1 QEI: 1 PTG:1 CLC: 4 16-Bit High-Speed (250ps) PWM: 4x2 12-bit, 3.5 Msps ADC: 1, 16 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 1 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 3 complex, 5 simple Oscillator: 1 Slave Core features: Core Frequency 100 MIPS @ 200 MHz Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate Data RAM: 16 Kbytes 16-Bit Timer: 1 DMA: 2 SCCP (Capture/Compare/Tim er): 4 UART: 1 SPI/I2S: 1 I2C: 1 QEI: 1 CLC: 4 16-Bit High-Speed (250ps) PWM: 8x2 Channels 12-bit, 3.5 Msps ADC: 3, 18 Channels Digital Comparator: 4 12-Bit DAC/Analog CMP Module: 3 Watchdog Timer: 1 Deadman Timer: 1 Breakpoints: 1 complex, 2 simple Oscillator: 1 Clock Management: Internal Oscillator Programmable PLLs and Oscillator Clock Sources Master Reference Clock Output Slave Reference Clock Output Fail-Safe Clock Monitor (FSCM) Fast Wake-up and Start-up Backup Internal Oscillator LPRC Oscillator Power Management: Low-Power Management Modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset Debugger Development Support In-Circuit and In-Application Programming Simultaneous Debugging Support for Master and Slave Cores Master Only Debug and Slave Only Debug Support IEEE 1149.2 Compatible (JTAG) Boundary Scan Trace Buffer and Run-Time Watch Functional Safety support (ISO26262) ASIL-B & ASIL-C focused applications FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office Functional Safety hardware features Multiple redundant clock sources I/O Port read-back Analog peripherals redundancies Windowed Watchdog Timer RAM BIST Hardware traps SFR locks Write protection Shadow working registers

Microchip’s dsPIC33CH family of digital signal controllers (DSCs) feature dual 90 & 100 MIPS 16-bit dsPIC® DSC cores with integrated DSP and enhanced on-chip peripherals. These DSCs enable the design of high-performance, precision motor control systems that are more energy efficient, quieter in operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs enable the design of switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge, Full-Bridge, LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for many high-performance general-purpose and robust applications.

The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office
• Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral

Additional Features

  • Operating Conditions:
    • 3V to 3.6V, -40°C to +150°C
  • Core: Dual 16-Bit dsPIC33CH CPUs
    • Master Core 90 MIPS and Slave Core 100 MIPS Operation
    • Independent Peripherals for Master Core and Slave Core
    • Configurable Shared Resources for Master Core and Slave Core
    • Fast 6-Cycle Divide
    • Message Boxes and FIFO to Communicate Between Master and Slave (MSI)
    • Code Efficient (C and Assembly) Architecture
    • 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle, Mixed-Sign MUL Plus 6-Cycle Hardware Divide
    • 32-Bit Multiply Support
    • Five Sets of Interrupt Context Selected Registers and Accumulators per Core for Fast Interrupt Response
    • Zero Overhead Looping
    • High Performance Peripherals for Real Time Control:
    • 4 x 12-bit 3.5 MSPS ADCs: 34 Channels
    • High Speed PWMs with 250ps resolution, 12x2 Channels
    • Optimized for high-performance digital power, motor control and applications requiring sophisticated algorithms
  • Master Core features:
    • Core Frequency 90 MIPS @ 180 MHz
    • Program Flash: 512/256 Kbytes Dual Partition with LiveUpdate
    • Data RAM: 48/32 Kbytes
    • 16-Bit Timer: 1
    • DMA: 6
    • SCCP (Capture/Compare/Timer): 8
    • UART: 2
    • SPI/I2S: 2
    • I2C: 2
    • CAN Flexible Data-Rate (FD): 2 ('50x devices only)
    • SENT: 2
    • CRC: 1
    • QEI: 1
    • PTG:1
    • CLC: 4
    • 16-Bit High-Speed (250ps) PWM: 4x2
    • 12-bit, 3.5 Msps ADC: 1, 16 Channels
    • Digital Comparator: 4
    • 12-Bit DAC/Analog CMP Module: 1
    • Watchdog Timer: 1
    • Deadman Timer: 1
    • Breakpoints: 3 complex, 5 simple
    • Oscillator: 1
  • Slave Core features:
    • Core Frequency 100 MIPS @ 200 MHz
    • Program Memory: 72 Kbytes (PRAM) Dual Partition with LiveUpdate
    • Data RAM: 16 Kbytes
    • 16-Bit Timer: 1
    • DMA: 2
    • SCCP (Capture/Compare/Timer): 4
    • UART: 1
    • SPI/I2S: 1
    • I2C: 1
    • QEI: 1
    • CLC: 4
    • 16-Bit High-Speed (250ps) PWM: 8x2 Channels
    • 12-bit, 3.5 Msps ADC: 3, 18 Channels
    • Digital Comparator: 4
    • 12-Bit DAC/Analog CMP Module: 3
    • Watchdog Timer: 1
    • Deadman Timer: 1
    • Breakpoints: 1 complex, 2 simple
    • Oscillator: 1
  • Clock Management:
    • Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Master Reference Clock Output
    • Slave Reference Clock Output
    • Fail-Safe Clock Monitor (FSCM)
    • Fast Wake-up and Start-up
    • Backup Internal Oscillator
    • LPRC Oscillator
  • Power Management:
    • Low-Power Management Modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • Debugger Development Support
    • In-Circuit and In-Application Programming
    • Simultaneous Debugging Support for Master and Slave Cores
    • Master Only Debug and Slave Only Debug Support
    • IEEE 1149.2 Compatible (JTAG) Boundary Scan
    • Trace Buffer and Run-Time Watch
  • Functional Safety support (ISO26262)
    • ASIL-B & ASIL-C focused applications
    • FMEDA, Diagnostic Software and Functional Safety manual available under NDA upon request to your sales office
  • Functional Safety hardware features
    • Multiple redundant clock sources
    • I/O Port read-back
    • Analog peripherals redundancies
    • Windowed Watchdog Timer
    • RAM BIST
    • Hardware traps
    • SFR locks
    • Write protection
    • Shadow working registers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33CH256MP506
Product Name 100 MHz Dual-Core 16-bit DSC
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['TQFP', 'QFN']
Pin Count 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LCB-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
16-bit DSC for Precision Motor Control - DSPIC33EP256MC204 - Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Supply Voltage -3.3V; -3V; 3 ~ 3.6
Package Type Other; ['QFN', 'TQFP', 'UQFN']
View Details