System developers designing high-end embedded control applications can benefit from a new Digital Signal Controller (DSC) with two dsPIC DSC cores in a single chip. The dsPIC33CH has one core that is designed to function as a master while the other is designed as a slave. The slave core is useful for executing dedicated, time-critical control code while the master core is busy running the user interface, system monitoring and communications functions, customized for the end application.
The dsPIC33CH is designed to facilitate independent code development for each core by separate design teams and allows seamless integration when they are brought together in one chip. The dsPIC33CH family is optimized for high-performance digital power, motor control and other high-end embedded applications requiring sophisticated algorithms.
The dsPIC33CH product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C focused applications including:
• Functional Safety Manual, FMEDA and Diagnostic Software available under NDA upon request to your local sales office
• Learn more about 16-bit Functional Safety capabilities including hardware, software, and supporting collateral
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | DSPIC33CH128MP508 |
| Product Name | Dual Core, High Performance |
| Data Bus | 16-Bit |
| Supply Voltage | -3.3V; -3V; 3 ~ 3.6 |
| Package Type | Other; ['TQFP'] |
| Pin Count | 80 |