Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC30F2020-30I/SO

Description
IC MCU 16BIT 12KB FLASH 28SOIC
Request a Quote Datasheet
Description
IC MCU 16BIT 12KB FLASH 28SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC30F2020-30I/SO-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC30F2020-30I/SO-ND
DSP (Digital Signal Processors) DSPIC30F2020-30I/SO-ND
IC MCU 16BIT 12KB FLASH 28SOIC

IC MCU 16BIT 12KB FLASH 28SOIC

Buy Now Datasheet
DSP, 16-Bit, 12KB Flash, 512 RAM, 21 I/O, SOIC-28 - 70046067 - Allied Electronics, Inc.
Fort Worth, TX, USA
DSP, 16-Bit, 12KB Flash, 512 RAM, 21 I/O, SOIC-28
70046067
DSP, 16-Bit, 12KB Flash, 512 RAM, 21 I/O, SOIC-28 70046067
DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V Self-Write Function

DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation is important, and the 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory.
Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development. The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations.

  • Standard Flash Memory
  • 30 MIPS
  • 2.5-5.5 V
  • Self-Write Function
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSPIC30F2020-30I/SO-ND 70046067
Product Name DSP (Digital Signal Processors) DSP, 16-Bit, 12KB Flash, 512 RAM, 21 I/O, SOIC-28
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - SMV320C6701GLP/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F401120/ML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details