Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP320C10-25/P

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PDIP40
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DSP320C10-25/P - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PDIP40

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 25.6MHz, CMOS, PDIP40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DSP320C10-25/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DSP320C10-25/P
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP320C10-25/P
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Supplier's Site
DSP (Digital Signal Processors) - DSP320C10-25/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DSP320C10-25/P
DSP (Digital Signal Processors) DSP320C10-25/P
DSPIC DIGITAL SIGNAL PROCESSOR

DSPIC DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DSP320C10-25/P DSP320C10-25/P DSP320C10-25/P
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185KSTZ-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS210-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 100-TQFP
Pin Count 100
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details