Microchip Technology, Inc. Embedded - Embedded - Microprocessors - DM870-TE DM870-TE

Description
Manufacturer: Microchip Technology Win Source Part Number: 252505-DM870-TE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 292-LFBGA (17x17) Status: Obsolete Manufacturer Package: 292-LFBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 252505-DM870-TE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 292-LFBGA (17x17) Status: Obsolete Manufacturer Package: 292-LFBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - DM870-TE - 252505-DM870-TE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - DM870-TE
252505-DM870-TE
Embedded - Embedded - Microprocessors - DM870-TE 252505-DM870-TE
Manufacturer: Microchip Technology Win Source Part Number: 252505-DM870-TE Core Processor: ARM926EJ Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 240MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: LCD Ethernet: 10/100 Mbps USB: USB 2.0 OTG (1) Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART Categories: Integrated Circuits Supplier Device Package: 292-LFBGA (17x17) Status: Obsolete Manufacturer Package: 292-LFBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 252505-DM870-TE
Core Processor: ARM926EJ
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 240MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps
USB: USB 2.0 OTG (1)
Additional Interfaces: GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Categories: Integrated Circuits
Supplier Device Package: 292-LFBGA (17x17)
Status: Obsolete
Manufacturer Package: 292-LFBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
240MHZ Embedded Microprocessor MPU - 694-DM870-TE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MHZ Embedded Microprocessor MPU
694-DM870-TE
240MHZ Embedded Microprocessor MPU 694-DM870-TE
IC MPU 240MHZ 292LFBGA Product overview: DM870-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870-TE can be used for catalog matching and distributor lookup.

IC MPU 240MHZ 292LFBGA Product overview: DM870-TE from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 240MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-DM870-TE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - DM870-TE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
DM870-TE
Microprocessors DM870-TE
ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 292-LFBGA (17x17)

ARM926EJ Microprocessor IC - 1 Core, 32-Bit 240MHz 292-LFBGA (17x17)

Buy Now Datasheet
Embedded - Microprocessors - DM870-TE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
DM870-TE
Embedded - Microprocessors DM870-TE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - DM870-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
DM870-TE
Integrated Circuits (ICs) - Embedded - Microprocessors DM870-TE
IC MEDIA PROCESSOR

IC MEDIA PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 252505-DM870-TE 694-DM870-TE DM870-TE DM870-TE DM870-TE
Product Name Embedded - Embedded - Microprocessors - DM870-TE 240MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
 - 2903AFM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details