Bluetooth Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
Bluetooth Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 150-BM83SM1-00TA-ND | BM83SM1-00TA | BM83SM1-00TA |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm |
| Output Power | 11 dBm | 11 dBm | 11 dBm |
| Package Type | Surface Mount; 50-SMD Module | Surface Mount; 50-SMD Module |