Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems RN1723-I/RM100

Description
Win Source Part Number: 1088718-RN1723-I/RM1 00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g Data Rate: 54Mbps Memory Size: 2MB ROM, 128kB RAM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -83dBm Current - Receiving: 40mA RF Family/Standard: WiFi Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 120mA ~ 190mA Voltage - Supply: 3.3V Package / Case: 49-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-2.4GHZ-31; AMW106R; MRF24WG0MB-I/RM; MRF24WG0MBT-I/RM; MRF24WG0MAT-I/RM; CC3200MODR1M2AMOBR; CC3200MODR1M2AMOBTRN -1723-I/RM100; RN1723-IRM100; RN1723I/RM100; RN1723IRM100; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.0.0 REACH Status: REACH Unaffected HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: RN1723
Request a Quote Datasheet
Description
Win Source Part Number: 1088718-RN1723-I/RM1 00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g Data Rate: 54Mbps Memory Size: 2MB ROM, 128kB RAM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -83dBm Current - Receiving: 40mA RF Family/Standard: WiFi Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 120mA ~ 190mA Voltage - Supply: 3.3V Package / Case: 49-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-2.4GHZ-31; AMW106R; MRF24WG0MB-I/RM; MRF24WG0MBT-I/RM; MRF24WG0MAT-I/RM; CC3200MODR1M2AMOBR; CC3200MODR1M2AMOBTRN -1723-I/RM100; RN1723-IRM100; RN1723I/RM100; RN1723IRM100; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.0.0 REACH Status: REACH Unaffected HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: RN1723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1088718-RN1723-I/RM100 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1088718-RN1723-I/RM100
RF/IF and RFID - RF Transceiver Modules and Modems 1088718-RN1723-I/RM100
Win Source Part Number: 1088718-RN1723-I/RM1 00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 50 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g Data Rate: 54Mbps Memory Size: 2MB ROM, 128kB RAM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -83dBm Current - Receiving: 40mA RF Family/Standard: WiFi Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM Serial Interfaces: SPI, UART Current - Transmitting: 120mA ~ 190mA Voltage - Supply: 3.3V Package / Case: 49-SMD Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ABBTM-2.4GHZ-31; AMW106R; MRF24WG0MB-I/RM; MRF24WG0MBT-I/RM; MRF24WG0MAT-I/RM; CC3200MODR1M2AMOBR; CC3200MODR1M2AMOBTRN -1723-I/RM100; RN1723-IRM100; RN1723I/RM100; RN1723IRM100; ECCN: 5A992C Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.0.0 REACH Status: REACH Unaffected HTSUS: 8529.90.2100 Mfr: Microchip Technology Base Product Number: RN1723

Win Source Part Number: 1088718-RN1723-I/RM100
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 54Mbps
Memory Size: 2MB ROM, 128kB RAM
Antenna Type: Antenna Not Included
Power - Output: 12dBm
Sensitivity: -83dBm
Current - Receiving: 40mA
RF Family/Standard: WiFi
Modulation: CCK, DBPSK, DQPSK, DSSS, OFDM
Serial Interfaces: SPI, UART
Current - Transmitting: 120mA ~ 190mA
Voltage - Supply: 3.3V
Package / Case: 49-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ABBTM-2.4GHZ-31; AMW106R; MRF24WG0MB-I/RM; MRF24WG0MBT-I/RM; MRF24WG0MAT-I/RM; CC3200MODR1M2AMOBR; CC3200MODR1M2AMOBTRN-1723-I/RM100; RN1723-IRM100; RN1723I/RM100; RN1723IRM100;
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.0.0
REACH Status: REACH Unaffected
HTSUS: 8529.90.2100
Mfr: Microchip Technology
Base Product Number: RN1723

Buy Now Datasheet
RF Transceiver Modules and Modems - RN1723-I/RM100-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN1723-I/RM100-ND
RF Transceiver Modules and Modems RN1723-I/RM100-ND
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
WiFi Module - RN1723-I/RM100 - Richardson RFPD
Downers Grove, IL, United States
WiFi Module
RN1723-I/RM100
WiFi Module RN1723-I/RM100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - RN1723-I/RM100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN1723-I/RM100
RF and Wireless - RF Transceiver Modules and Modems RN1723-I/RM100
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site
RF Transceiver Modules and Modems - RN1723-I/RM100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN1723-I/RM100
RF Transceiver Modules and Modems RN1723-I/RM100
WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1088718-RN1723-I/RM100 RN1723-I/RM100-ND RN1723-I/RM100 RN1723-I/RM100 RN1723-I/RM100
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems WiFi Module RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -83 dBm -83 dBm -83 dBm -83 dBm
Output Power 12 dBm 12 dBm 12 dBm 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
Bluetooth Module - BM70BLE01FC2-0B04AA - Richardson RFPD
Microchip Technology, Inc.
View Details
4 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details