Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 845110-BM77SPPS3MC2-
Features: Transceiver Module
Package: Tray
Family Name: BM77
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 88
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| DigiKey | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BM77SPPS3MC2-0007AA-ND | BM77SPPS3MC2-0007AA | 845110-BM77SPPS3MC2-0007AA | BM77SPPS3MC2-0007AA | BM77SPPS3MC2-0007AA |
| Product Name | RF Transceiver Modules and Modems | Bluetooth Module | RF Transceiver Modules - BM77SPPS3MC2-0007AA | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | ||
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | ||
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | ||
| Output Power | 2 dBm | 2 dBm | 2 dBm | ||
| Package Type | Surface Mount; Module | Surface Mount; Module |