RF TX IC ASK 300-450MHZ 10XFDFN Product overview: MICRF112YMU-TR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF112YMU-TR can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-XFDFN Exposed Pad
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-XFDFN Exposed Pad
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-XFDFN Exposed Pad
RF TX IC ASK 300-450MHZ 10XFDFN
RF Transmitter ASK, FSK 300MHz ~ 450MHz 10dBm 50kbps PCB, Surface Mount Antenna 10-XFDFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-MICRF112YMU-TR | MICRF112YMU-TR | 576-4399-2-ND | MICRF112YMU-TR | MICRF112YMU-TR |
| Product Name | 450MHZ Rf Transmitter | RF Transmitter Module | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | RKE, TPM | RKE, TPM | ASK, FSK | ||
| Package Type | Tape & Reel (TR) | Surface Mount; 10-XFDFN Exposed Pad | Surface Mount; 10-XFDFN Exposed Pad | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |