Win Source Part Number: 1215320-BM64SPKS1MC2
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: BM64
Package: Tray
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.0
Data Rate: 3Mbps
Antenna Type: Integrated, Trace
Power - Output: 2dBm
Sensitivity: -90dBm
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, UART
Voltage - Supply: 3.2V ~ 4.2V
Package / Case: 43-SMD Module
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Other Names: 150-BM64SPKS1MC2-000
Base Product Number: BM64
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1215320-BM64SPKS1MC2-0003AA | 150-BM64SPKS1MC2-0003AA-ND | BM64SPKS1MC2-0003AA | BM64SPKS1MC2-0003AA |
| Product Name | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz | 2402 to 2480 MHz |
| Sensitivity | -90 dBm | -90 dBm | -90 dBm | -90 dBm |
| Output Power | 2 dBm | 2 dBm | 2 dBm | 2 dBm |