Microchip Technology, Inc. RF Transceiver Modules - ATZB-A24-U0BR ATZB-A24-U0BR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769334-ATZB-A24-U0BR Series: ZigBit Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included Power - Output: 20dBm Sensitivity: -101dBm Current - Receiving: 39.5mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 183.5mA Family Name: ATZB-A24 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769334-ATZB-A24-U0BR Series: ZigBit Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included Power - Output: 20dBm Sensitivity: -101dBm Current - Receiving: 39.5mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 183.5mA Family Name: ATZB-A24 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-A24-U0BR - 769334-ATZB-A24-U0BR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-A24-U0BR
769334-ATZB-A24-U0BR
RF Transceiver Modules - ATZB-A24-U0BR 769334-ATZB-A24-U0BR
Manufacturer: Microchip Technology Win Source Part Number: 769334-ATZB-A24-U0BR Series: ZigBit Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C Package: Module Mounting: SMD Frequency: 2.4GHz Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included Power - Output: 20dBm Sensitivity: -101dBm Current - Receiving: 39.5mA Part Status: Obsolete(EOL) RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 183.5mA Family Name: ATZB-A24 Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769334-ATZB-A24-U0BR
Series: ZigBit
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C
Package: Module
Mounting: SMD
Frequency: 2.4GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Not Included
Power - Output: 20dBm
Sensitivity: -101dBm
Current - Receiving: 39.5mA
Part Status: Obsolete(EOL)
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 183.5mA
Family Name: ATZB-A24
Categories: RF/IF and RFID
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-U0BR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-U0BR
RF Transceiver Modules and Modems ATZB-A24-U0BR
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 769334-ATZB-A24-U0BR ATZB-A24-U0BR
Product Name RF Transceiver Modules - ATZB-A24-U0BR RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Output Power 20 dBm 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Specs
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Transceiver Modules - ATZB-A24-UFLB - 862637-ATZB-A24-UFLB - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Package Type Surface Mount; Surface Mount
View Details
2 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details