Microchip Technology, Inc. RF Transceiver Modules - ATZB-A24-UFLB ATZB-A24-UFLB

Description
Manufacturer: Microchip Technology Win Source Part Number: 862637-ATZB-A24-UFLB Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862637-ATZB-A24-UFLB Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-A24-UFLB - 862637-ATZB-A24-UFLB - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-A24-UFLB
862637-ATZB-A24-UFLB
RF Transceiver Modules - ATZB-A24-UFLB 862637-ATZB-A24-UFLB
Manufacturer: Microchip Technology Win Source Part Number: 862637-ATZB-A24-UFLB Series: ZigBit™ Operating Temperature Range: -20°C ~ 70°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Microchip Technology
Win Source Part Number: 862637-ATZB-A24-UFLB
Series: ZigBit™
Operating Temperature Range: -20°C ~ 70°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Package: Bulk
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-UFLB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-UFLB
RF Transceiver Modules and Modems ATZB-A24-UFLB
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 862637-ATZB-A24-UFLB ATZB-A24-UFLB
Product Name RF Transceiver Modules - ATZB-A24-UFLB RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
5 GHz C-V2X / DSRC / Wi-Fi Front End Module for Automotive - QPF1003Q - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 150-ATWINC3400-MR210CA131-TTR-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2472 MHz
View Details
2 suppliers
HumPRC™ Series Remote Control Transceiver Solution - HUM-900-PRC - Linx Technologies
Specs
Device Type Rec-Trans
Applications Long-Range Remote Control, Internet of Things (IoT), Keyless Entry, Bi-Directional Control, Remote Status Monitoring, Industrial Automation
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers