Microchip Technology, Inc. RF Transceiver Modules - ATZB-24-B0R ATZB-24-B0R

Description
Manufacturer: Microchip Technology Win Source Part Number: 64777-ATZB-24-B0R Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, SMA Power - Output: 3dBm Sensitivity: -101dBm Current - Receiving: 21.8mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 20.8mA Family Name: ATZB-24-B0R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 1.8 V to 3.6 V Introduction Date: June 26, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 64777-ATZB-24-B0R Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, SMA Power - Output: 3dBm Sensitivity: -101dBm Current - Receiving: 21.8mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 20.8mA Family Name: ATZB-24-B0R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 1.8 V to 3.6 V Introduction Date: June 26, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-24-B0R - 64777-ATZB-24-B0R - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-24-B0R
64777-ATZB-24-B0R
RF Transceiver Modules - ATZB-24-B0R 64777-ATZB-24-B0R
Manufacturer: Microchip Technology Win Source Part Number: 64777-ATZB-24-B0R Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, SMA Power - Output: 3dBm Sensitivity: -101dBm Current - Receiving: 21.8mA RF Family/Standard: 802.15.4 Serial Interfaces: I2C, JTAG, SPI, UART, USART Current - Transmitting: 20.8mA Family Name: ATZB-24-B0R Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Dimension: PCB Module Supply Voltage - Operating: 1.8 V to 3.6 V Introduction Date: June 26, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 64777-ATZB-24-B0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Zigbee
Data Rate: 250kbps
Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM
Antenna Type: Not Included, SMA
Power - Output: 3dBm
Sensitivity: -101dBm
Current - Receiving: 21.8mA
RF Family/Standard: 802.15.4
Serial Interfaces: I2C, JTAG, SPI, UART, USART
Current - Transmitting: 20.8mA
Family Name: ATZB-24-B0R
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Dimension: PCB Module
Supply Voltage - Operating: 1.8 V to 3.6 V
Introduction Date: June 26, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-24-B0RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
ATZB-24-B0RTR-ND
RF Transceiver Modules and Modems ATZB-24-B0RTR-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-24-B0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-24-B0R
RF and Wireless - RF Transceiver Modules and Modems ATZB-24-B0R
RF TXRX MODULE 802.15.4 SMA SMD

RF TXRX MODULE 802.15.4 SMA SMD

Supplier's Site
RF Transceiver Modules and Modems - ATZB-24-B0R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-24-B0R
RF Transceiver Modules and Modems ATZB-24-B0R
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 64777-ATZB-24-B0R ATZB-24-B0RTR-ND ATZB-24-B0R ATZB-24-B0R
Product Name RF Transceiver Modules - ATZB-24-B0R RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm -101 dBm -101 dBm
Output Power 3 dBm 3 dBm 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
Zigbee Module - ATMEGA2564RFR2-ZFR - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details