Microchip Technology, Inc. Zigbee Module ATMEGA2564RFR2-ZFR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - ATMEGA2564RFR2-ZFR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
ATMEGA2564RFR2-ZFR
Zigbee Module ATMEGA2564RFR2-ZFR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver ICs - ATMEGA2564RFR2-ZFR - 769221-ATMEGA2564RFR2-ZFR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATMEGA2564RFR2-ZFR
769221-ATMEGA2564RFR2-ZFR
RF Transceiver ICs - ATMEGA2564RFR2-ZFR 769221-ATMEGA2564RFR2-ZFR
Manufacturer: Microchip Technology Win Source Part Number: 769221-ATMEGA2564RFR 2-ZFR Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -40°C ~ 125°C Package: 48-VFQFN Exposed Pad Frequency: 2.4GHz Operating Supply Voltage: 1.8 V ~ 3.6 V Protocol: Zigbee Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM Power - Output: 3.5dBm Sensitivity: -100dBm Current - Receiving: 5mA ~ 12.5mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, JTAG, SPI, USART GPIO: 32 Current - Transmitting: 8mA ~ 14.5mA Family Name: ATmega2564RFR2 Categories: RF/IF and RFID Data Rate (Maximum): 2Mbps Alternative Parts (Cross-Reference): CY8C3446LTI-071; CY8C3245LTI-139; CY8C3446LTI-073T; CY8C3245LTI-144; ECCN: 5A992.c Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769221-ATMEGA2564RFR2-ZFR
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 125°C
Package: 48-VFQFN Exposed Pad
Frequency: 2.4GHz
Operating Supply Voltage: 1.8 V ~ 3.6 V
Protocol: Zigbee
Memory Size: 256kB Flash, 8kB EEPROM, 32kB SRAM
Power - Output: 3.5dBm
Sensitivity: -100dBm
Current - Receiving: 5mA ~ 12.5mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, JTAG, SPI, USART
GPIO: 32
Current - Transmitting: 8mA ~ 14.5mA
Family Name: ATmega2564RFR2
Categories: RF/IF and RFID
Data Rate (Maximum): 2Mbps
Alternative Parts (Cross-Reference): CY8C3446LTI-071; CY8C3245LTI-139; CY8C3446LTI-073T; CY8C3245LTI-144;
ECCN: 5A992.c
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - ATMEGA2564RFR2-ZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATMEGA2564RFR2-ZFR
RF and Wireless - RF Transceiver ICs ATMEGA2564RFR2-ZFR
IC RF TXRX+MCU 802.15.4 48VFQFN

IC RF TXRX+MCU 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number ATMEGA2564RFR2-ZFR 769221-ATMEGA2564RFR2-ZFR ATMEGA2564RFR2-ZFR
Product Name Zigbee Module RF Transceiver ICs - ATMEGA2564RFR2-ZFR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Output Power 3.5 dBm 3.5 dBm
Unlock Full Specs
to access all available technical data