Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Trace Surface Mount
RF TXRX MOD WIFI TRACE ANT SMD
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | ATWILC1000-MR110PB-T | ATWILC1000-MR110PB-TDKR-ND | ATWILC1000-MR110PB-T | ATWILC1000-MR110PB-T |
| Product Name | WiFi Module | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Operating Frequency | 2412 to 2472 MHz | 2412 to 2472 MHz | ||
| Sensitivity | -94 dBm | -94 dBm | ||
| Output Power | 18.7 dBm | 18.7 dBm | -94 dBm |