Microchip Technology, Inc. RF Transceiver Modules - MICRF600Z TR MICRF600Z TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927164-MICRF600Z TR Series: RadioWire® Operating Temperature Range: -20°C ~ 75°C Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF600Z TR-ND, 576-3269-2, MICRF600ZTR, MICRF600ZTR-ND, 576-3269-6, 576-3269-1
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927164-MICRF600Z TR Series: RadioWire® Operating Temperature Range: -20°C ~ 75°C Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF600Z TR-ND, 576-3269-2, MICRF600ZTR, MICRF600ZTR-ND, 576-3269-6, 576-3269-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - MICRF600Z TR - 927164-MICRF600Z TR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - MICRF600Z TR
927164-MICRF600Z TR
RF Transceiver Modules - MICRF600Z TR 927164-MICRF600Z TR
Manufacturer: Microchip Technology Win Source Part Number: 927164-MICRF600Z TR Series: RadioWire® Operating Temperature Range: -20°C ~ 75°C Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount Package: Reel - TR Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MICRF600Z TR-ND, 576-3269-2, MICRF600ZTR, MICRF600ZTR-ND, 576-3269-6, 576-3269-1

Manufacturer: Microchip Technology
Win Source Part Number: 927164-MICRF600Z TR
Series: RadioWire®
Operating Temperature Range: -20°C ~ 75°C
Features: General ISM < 1GHz - Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount
Package: Reel - TR
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MICRF600Z TR-ND, 576-3269-2, MICRF600ZTR, MICRF600ZTR-ND, 576-3269-6, 576-3269-1

Buy Now Datasheet
RF Transceiver Modules and Modems - MICRF600Z TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MICRF600Z TR
RF Transceiver Modules and Modems MICRF600Z TR
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 927164-MICRF600Z TR MICRF600Z TR
Product Name RF Transceiver Modules - MICRF600Z TR RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 75.0 C (-4.0 to 167.0 F) -20.0 to 75.0 C (-4.0 to 167.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
WiFi Module - ATWINC1510-MR210PB1944 - Richardson RFPD
Microchip Technology, Inc.
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1064-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Lighting
Operating Frequency 2400 MHz
View Details